TORQUE DRIVER; Torque Tool Style:Screwdriver; Torque Range ft-lb:0.833ft-lb to 10ft-lb; Torque Range N-m:1N-m to 13.6N-m; Drive Size - Metric:-; Drive Size - Imperial:0.25"; Overall Length:137mm; Product Range:TLS1360 Series; SVHC:NoRoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C3839 |
| Product Name | Torque Driver; Torque Tool Style Gedore |