GE LightingMINIATURE INCANDESCENT LAMPW5WLL/BP2-13.5
Description
AUTOMOTIVE TYPE
1.06 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
W2.1X9.5D WEDGE, PIN/PLUG-IN BASE TYPE
T3.25 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
600 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.5 INCH
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE TYPE
1.06 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
W2.1X9.5D WEDGE, PIN/PLUG-IN BASE TYPE
T3.25 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
600 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.5 INCH
AUTOMOTIVE TYPE
1.06 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
W2.1X9.5D WEDGE, PIN/PLUG-IN BASE TYPE
T3.25 SHAPE DESIGNATION
4 CD (SPHERICAL) INTENSITY
C2V FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
600 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 0.5 INCH