GE LightingMiniature Incandescent LampW16W-PBF-BULK-13.5
Description
1.49 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
24.6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
13.5 V Design Voltage
16 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK
GE Lighting
Done
Datasheet
Description
1.49 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
24.6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
13.5 V Design Voltage
16 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK
1.49 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
1000 STANDARD PACKAGE
WEDGE BASE TYPE
T5 SHAPE DESIGNATION
24.6 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
13.5 V Design Voltage
16 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 0.81 INCH
PACKAGING TYPE BULK