GE Company Molded Case Circuit Breaker TKMA836Y800

Description
CIRCUIT BREAKER, K1200 LINE, TYPE TKMA, 3 POLE, 3 PHASE, 800 AMP, 600 VAC / 250 VDC, 30KA @ 480V, STANDARD INTERRUPTING CAPACITY, LINE AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, K1200 LINE, TYPE TKMA, 3 POLE, 3 PHASE, 800 AMP, 600 VAC / 250 VDC, 30KA @ 480V, STANDARD INTERRUPTING CAPACITY, LINE AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 12364732 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
12364732
Molded Case Circuit Breaker 12364732
CIRCUIT BREAKER, K1200 LINE, TYPE TKMA, 3 POLE, 3 PHASE, 800 AMP, 600 VAC / 250 VDC, 30KA @ 480V, STANDARD INTERRUPTING CAPACITY, LINE AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, K1200 LINE, TYPE TKMA, 3 POLE, 3 PHASE, 800 AMP, 600 VAC / 250 VDC, 30KA @ 480V, STANDARD INTERRUPTING CAPACITY, LINE AND LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12364732
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1423678-1 - TE Connectivity
Specs
Rated Current 25 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-1668/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C05UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers