GE Company Panel Mount Circuit Breaker THQC2140

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, LONG TIME & INSTANTANEOUS, 40 AMP, 2 POLE, SINGLE PHASE, 120/240 VAC RATING, FEED-THRU CONNECTION, 10 KAMP INTERRUPTING RATING, 14-2 AWG COPPER WIRE OR 12-2 AWG ALUMINUM (LOAD), 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, LONG TIME & INSTANTANEOUS, 40 AMP, 2 POLE, SINGLE PHASE, 120/240 VAC RATING, FEED-THRU CONNECTION, 10 KAMP INTERRUPTING RATING, 14-2 AWG COPPER WIRE OR 12-2 AWG ALUMINUM (LOAD), 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker - 12336294 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
12336294
Panel Mount Circuit Breaker 12336294
CIRCUIT BREAKER, THERMAL MAGNETIC, LONG TIME & INSTANTANEOUS, 40 AMP, 2 POLE, SINGLE PHASE, 120/240 VAC RATING, FEED-THRU CONNECTION, 10 KAMP INTERRUPTING RATING, 14-2 AWG COPPER WIRE OR 12-2 AWG ALUMINUM (LOAD), 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC, LONG TIME & INSTANTANEOUS, 40 AMP, 2 POLE, SINGLE PHASE, 120/240 VAC RATING, FEED-THRU CONNECTION, 10 KAMP INTERRUPTING RATING, 14-2 AWG COPPER WIRE OR 12-2 AWG ALUMINUM (LOAD), 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12336294
Product Name Panel Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data