GE Company Load Center Circuit Breaker THQB32030

Description
CIRCUIT BREAKER, THQB TYPE, 30 AMP, 120/240 VAC, 3 POLES, BOLT ON TYPE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, THQB TYPE, 30 AMP, 120/240 VAC, 3 POLES, BOLT ON TYPE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Center Circuit Breaker - 838433 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
838433
Load Center Circuit Breaker 838433
CIRCUIT BREAKER, THQB TYPE, 30 AMP, 120/240 VAC, 3 POLES, BOLT ON TYPE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THQB TYPE, 30 AMP, 120/240 VAC, 3 POLES, BOLT ON TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Magnetic Circuit Breaker, 3; Product Range Ge - 07C1183 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 3; Product Range Ge
07C1183
Thermal Magnetic Circuit Breaker, 3; Product Range Ge 07C1183
THERMAL MAGNETIC CIRCUIT BREAKER, 3; Product Range:THQB Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On

THERMAL MAGNETIC CIRCUIT BREAKER, 3; Product Range:THQB Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Bolt On

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 838433 07C1183
Product Name Load Center Circuit Breaker Thermal Magnetic Circuit Breaker, 3; Product Range Ge
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 6-1393246-6 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
4 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Circuit Breakers & Accessories - 1DU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details