GE Company Molded Case Circuit Breaker THED136125

Description
CIRCUIT BREAKER, THERMAL MAGNETIC/MOLDED CASE, E150 LINE/THED TYPE, 125 AMP, 3 POLE/3 PHASE, 600 VAC, 25KA@480 V, LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, THERMAL MAGNETIC/MOLDED CASE, E150 LINE/THED TYPE, 125 AMP, 3 POLE/3 PHASE, 600 VAC, 25KA@480 V, LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 6141094 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
6141094
Molded Case Circuit Breaker 6141094
CIRCUIT BREAKER, THERMAL MAGNETIC/MOLDED CASE, E150 LINE/THED TYPE, 125 AMP, 3 POLE/3 PHASE, 600 VAC, 25KA@480 V, LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL MAGNETIC/MOLDED CASE, E150 LINE/THED TYPE, 125 AMP, 3 POLE/3 PHASE, 600 VAC, 25KA@480 V, LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 6141094
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data