GE Company Molded Case Circuit Breaker THED136040

Description
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, TYPE THED, 3 POLE, 3 PHASE, 40 AMP, 600 VAC, 25KA @ 480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, TYPE THED, 3 POLE, 3 PHASE, 40 AMP, 600 VAC, 25KA @ 480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4815071 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4815071
Molded Case Circuit Breaker 4815071
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, TYPE THED, 3 POLE, 3 PHASE, 40 AMP, 600 VAC, 25KA @ 480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, TYPE THED, 3 POLE, 3 PHASE, 40 AMP, 600 VAC, 25KA @ 480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, HIGH INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4815071
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1662/004-1000 - WAGO
Specs
Rated DC Voltage 20 to 28.8 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers