GE Company Molded Case Circuit Breaker TEL136030WL

Description
CIRCUIT BREAKER, EL SERIES, TYPE TEL, 3P, 3PH, 30A, 600V, 65KA@480V, HIGH INTERRUPTING CAPACITY, FEED-THRU, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, LINE & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, EL SERIES, TYPE TEL, 3P, 3PH, 30A, 600V, 65KA@480V, HIGH INTERRUPTING CAPACITY, FEED-THRU, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, LINE & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 21713453 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
21713453
Molded Case Circuit Breaker 21713453
CIRCUIT BREAKER, EL SERIES, TYPE TEL, 3P, 3PH, 30A, 600V, 65KA@480V, HIGH INTERRUPTING CAPACITY, FEED-THRU, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, LINE & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, EL SERIES, TYPE TEL, 3P, 3PH, 30A, 600V, 65KA@480V, HIGH INTERRUPTING CAPACITY, FEED-THRU, COMPLETE WITH NON-INTERCHANGEABLE TRIP, LONG-TIME AND INSTANTANEOUS TRIP FUNCTIONS, LINE & LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 21713453
Product Name Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Circuit Breaker, 1P, 10A; Product Range Potter&brumfield Te Connectivity - 75Y3952 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 50 volts
Rated Current 10 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D8UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers