GE Lighting Miniature Incandescent Lamp TEL/6PSB-6

Description
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 550 CD (SPHERICAL) INTENSITY C2V FILAMENT TYPE 0.14 AMPERE Design Current 6 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
Datasheet
Description
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 550 CD (SPHERICAL) INTENSITY C2V FILAMENT TYPE 0.14 AMPERE Design Current 6 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - TEL/6PSB-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
TEL/6PSB-6
Miniature Incandescent Lamp TEL/6PSB-6
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 550 CD (SPHERICAL) INTENSITY C2V FILAMENT TYPE 0.14 AMPERE Design Current 6 V Design Voltage 1 W Design Wattage 20000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
  • 1.11 INCH OVERALL LENGTH
  • TELEPHONE INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • TELEPHONE SLIDE #5 BASE TYPE
  • T2 SHAPE DESIGNATION
  • 550 CD (SPHERICAL) INTENSITY
  • C2V FILAMENT TYPE
  • 0.14 AMPERE Design Current
  • 6 V Design Voltage
  • 1 W Design Wattage
  • 20000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number TEL/6PSB-6
Product Name Miniature Incandescent Lamp
Base Type Telephone Slide #5
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
4/C7/CLEAR -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Candelabra
Filament Type C7
Lamp Power 4 watts
View Details