GE LightingMiniature Incandescent LampTEL/60PSB-UNIT-60
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH