GE LightingMiniature Incandescent LampTEL/60MB-UNIT-60
Description
0.469 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
0.73 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
DIAMETER 0.31 INCH
INITIAL INTENSITY 9 LUMEN
GE Lighting
Done
Datasheet
Description
0.469 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
0.73 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
DIAMETER 0.31 INCH
INITIAL INTENSITY 9 LUMEN
0.469 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
0.73 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
60 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
DIAMETER 0.31 INCH
INITIAL INTENSITY 9 LUMEN