GE LightingMiniature Incandescent LampTEL/48PSB-UNIT-48
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1800 CD (SPHERICAL) INTENSITY
C7A FILAMENT TYPE
0.05 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
10000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH