1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
750 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
750 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.25 INCH
1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
750 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
48 V Design Voltage
2 W Design Wattage
5000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.25 INCH