GE LightingMiniature Incandescent LampTEL/28PSB-UNIT-28
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH