1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.29 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.29 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH
1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.5 SHAPE DESIGNATION
0.29 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.04 AMPERE Design Current
28 V Design Voltage
1 W Design Wattage
5000 LIFE 1 IN HOUR
BULB DIAMETER 0.312 INCH