GE Lighting Miniature Incandescent Lamp TEL/24PSB-UNIT-24

Description
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 3000 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.073 AMPERE Design Current 24 V Design Voltage 2 W Design Wattage 10000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
Datasheet
Description
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 3000 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.073 AMPERE Design Current 24 V Design Voltage 2 W Design Wattage 10000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - TEL/24PSB-UNIT-24 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
TEL/24PSB-UNIT-24
Miniature Incandescent Lamp TEL/24PSB-UNIT-24
1.11 INCH OVERALL LENGTH TELEPHONE INDICATOR APPLICATION 50 STANDARD PACKAGE TELEPHONE SLIDE #5 BASE TYPE T2 SHAPE DESIGNATION 3000 CD (SPHERICAL) INTENSITY C2F FILAMENT TYPE 0.073 AMPERE Design Current 24 V Design Voltage 2 W Design Wattage 10000 LIFE 1 IN HOUR BULB DIAMETER 0.25 INCH
  • 1.11 INCH OVERALL LENGTH
  • TELEPHONE INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • TELEPHONE SLIDE #5 BASE TYPE
  • T2 SHAPE DESIGNATION
  • 3000 CD (SPHERICAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.073 AMPERE Design Current
  • 24 V Design Voltage
  • 2 W Design Wattage
  • 10000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number TEL/24PSB-UNIT-24
Product Name Miniature Incandescent Lamp
Base Type Telephone Slide #5
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Special Purpose Incandescent Lamp - 25T6-1/2DC-120 - GE Lighting
Specs
Base Type Double Contact Bayonet
Filament Type C-8
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
65BR40/FL - 10K SUPERIOR LIFE® - 80433 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 65 watts
Mean Lumens 620 lm (49.38 cp)
View Details