1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
24 V Design Voltage
1 W Design Wattage
7000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
24 V Design Voltage
1 W Design Wattage
7000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.69 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #3 BASE TYPE
T2 SHAPE DESIGNATION
600 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.035 AMPERE Design Current
24 V Design Voltage
1 W Design Wattage
7000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH