GE LightingMiniature Incandescent LampTEL/12PSB-12
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
2000 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
12 V Design Voltage
2 W Design Wattage
12000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
2000 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
12 V Design Voltage
2 W Design Wattage
12000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
2000 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
12 V Design Voltage
2 W Design Wattage
12000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
2000 CD (SPHERICAL) INTENSITY
C2F FILAMENT TYPE
0.17 AMPERE Design Current
12 V Design Voltage
2 W Design Wattage
12000 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
TEL/12PSB-12
Product Name
Miniature Incandescent Lamp
Base Type
Telephone Slide #5
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems