GE LightingMiniature Incandescent LampTEL/120PSB-UNIT-120
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1000 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMPERE Design Current
120 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1000 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMPERE Design Current
120 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH
1.11 INCH OVERALL LENGTH
TELEPHONE INDICATOR APPLICATION
50 STANDARD PACKAGE
TELEPHONE SLIDE #5 BASE TYPE
T2 SHAPE DESIGNATION
1000 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMPERE Design Current
120 V Design Voltage
3 W Design Wattage
7500 LIFE 1 IN HOUR
BULB DIAMETER 0.25 INCH