GE LightingMiniature Incandescent LampTEL/120MB-UNIT-120
Description
1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR, LOW VOLTAGE APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET, PIN/PLUG-IN BASE TYPE
T2 1/2 SHAPE DESIGNATION
0.360 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMP Design Current
120 VOLT Design Voltage
3 WATT Design Wattage
7500 LIFE 1 IN HOUR
INITIAL LUMENS 4
LAMP SIZE 0.31 INCH DIAMETER
GE Lighting
Done
Datasheet
Description
1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR, LOW VOLTAGE APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET, PIN/PLUG-IN BASE TYPE
T2 1/2 SHAPE DESIGNATION
0.360 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMP Design Current
120 VOLT Design Voltage
3 WATT Design Wattage
7500 LIFE 1 IN HOUR
INITIAL LUMENS 4
LAMP SIZE 0.31 INCH DIAMETER
1.19 INCH OVERALL LENGTH
TELEPHONE INDICATOR, LOW VOLTAGE APPLICATION
50 PER CASE STANDARD PACKAGE
BA9S MINIATURE BAYONET, PIN/PLUG-IN BASE TYPE
T2 1/2 SHAPE DESIGNATION
0.360 CD (SPHERICAL) INTENSITY
CC7A FILAMENT TYPE
0.025 AMP Design Current
120 VOLT Design Voltage
3 WATT Design Wattage
7500 LIFE 1 IN HOUR
INITIAL LUMENS 4
LAMP SIZE 0.31 INCH DIAMETER