GE Company Molded Case Circuit Breaker TED124040

Description
MOLDED CASE CIRCUIT BREAKER, E150 LINE, TYPE TED, 2 POLE, 1 PHASE, 40 AMP, 480 VAC, 18KA@480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40 DEGREE C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, E150 LINE, TYPE TED, 2 POLE, 1 PHASE, 40 AMP, 480 VAC, 18KA@480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40 DEGREE C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 12286937 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
12286937
Molded Case Circuit Breaker 12286937
MOLDED CASE CIRCUIT BREAKER, E150 LINE, TYPE TED, 2 POLE, 1 PHASE, 40 AMP, 480 VAC, 18KA@480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40 DEGREE C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, E150 LINE, TYPE TED, 2 POLE, 1 PHASE, 40 AMP, 480 VAC, 18KA@480 VAC, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40 DEGREE C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12286937
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data