GE Company Molded Case Circuit Breaker TED113040

Description
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, E150 LINE, TYPE TED, 1 POLE, 1 PHASE, 40 AMP, 277 VAC, 14KA@277V, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, E150 LINE, TYPE TED, 1 POLE, 1 PHASE, 40 AMP, 277 VAC, 14KA@277V, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 12332210 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
12332210
Molded Case Circuit Breaker 12332210
MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, E150 LINE, TYPE TED, 1 POLE, 1 PHASE, 40 AMP, 277 VAC, 14KA@277V, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, THERMAL MAGNETIC, E150 LINE, TYPE TED, 1 POLE, 1 PHASE, 40 AMP, 277 VAC, 14KA@277V, COMPLETE WITH LOAD SIDE LUG TERMINALS, STANDARD INTERRUPTING CAPACITY, 40C, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 12332210
Product Name Molded Case Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data