1.08 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
2.8 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
4 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.59 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.08 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
2.8 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
4 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.59 INCH
PACKAGING TYPE BLISTER PACK
1.08 INCH OVERALL LENGTH
AUTO, ECE APPLICATION
48 STANDARD PACKAGE
BA9S MINIATURE BAYONET BASE TYPE
T2.75 SHAPE DESIGNATION
2.8 CD (SPHERICAL), 35 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
4 W Design Wattage
450 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.344 INCH
LIGHT CENTER LENGTH 0.59 INCH
PACKAGING TYPE BLISTER PACK