GE Power Conversion Small DC Motors

Description
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800
Datasheet
Description
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small DC Motors -  - GE Power Conversion
Pittsburgh, PA, USA
Small DC Motors
Small DC Motors
Engineered to perform, built to last Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability. Product Lines: Kinamatic II MD800

Engineered to perform, built to last

Our direct current motors set the standard in the DC motor industry. We offer comprehensive solutions supporting a large installed base of DC industrial motors. Our motors are a reliable lifeline to driven equipment and the backbone for our customer's production and operation.

Features & Benefits:

  • Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM
  • Standards & Certifications: Our DC motors are designed to meet NEMA specifications
  • Performance & Reliability: Quality components and craftsmanship are designed to provide years of dependable motor performance
  • Special Features: Low maintenance TIG welded commutator risers & TREC® Field Coils differentiate our DC products from others in the market place. Adding improved reliability & dependability.
  • Product Lines:
    Kinamatic II
    MD800
Supplier's Site Datasheet

Technical Specifications

  GE Power Conversion
Product Category DC Motors
Product Name Small DC Motors
Commutation Brush
DC Voltage Range 180.0 to 500.0 VDC
Output Power 1 to 500 HP
Shaft Speed 300 to 3500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
DC Motors - 8734798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Units Metric
Shaft Size 0.079 inch (2.0 mm)
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-09-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details