SLM Solutions NA, Inc. Selective Laser Melting System SLM® 280

Description
Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered in its class. The integrated SLM Build Processor and open software architecture offers the freedom of controlling system parameters to run standard builds or optimize to meet strict production needs and gain a competitive advantage. INCREASED BUILD SPEED WITH SELECTIVE LASER MELTING Faster than the competition with twin-laser configurations Patented bi-directional powder re-coating Built-in 400W fiber laser technology, or upgrade to 700W for more laser power Multiple laser solutions with 400W, 700W or 1000W LOWER OPERATIONAL COSTS, SAFE HANDLING280 Selective Laser Melting Build Chamber 2+1 filter configuration lengthens filter life Closed-loop powder handling Open system architecture for materials and parameters Upgraded process control Optimized gas flow and re-circulation
Description
Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered in its class. The integrated SLM Build Processor and open software architecture offers the freedom of controlling system parameters to run standard builds or optimize to meet strict production needs and gain a competitive advantage. INCREASED BUILD SPEED WITH SELECTIVE LASER MELTING Faster than the competition with twin-laser configurations Patented bi-directional powder re-coating Built-in 400W fiber laser technology, or upgrade to 700W for more laser power Multiple laser solutions with 400W, 700W or 1000W LOWER OPERATIONAL COSTS, SAFE HANDLING280 Selective Laser Melting Build Chamber 2+1 filter configuration lengthens filter life Closed-loop powder handling Open system architecture for materials and parameters Upgraded process control Optimized gas flow and re-circulation

Suppliers

Company
Product
Description
Supplier Links
Selective Laser Melting System - SLM® 280 - SLM Solutions NA, Inc.
Wixom, MI, USA
Selective Laser Melting System
SLM® 280
Selective Laser Melting System SLM® 280
Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered in its class. The integrated SLM Build Processor and open software architecture offers the freedom of controlling system parameters to run standard builds or optimize to meet strict production needs and gain a competitive advantage. INCREASED BUILD SPEED WITH SELECTIVE LASER MELTING Faster than the competition with twin-laser configurations Patented bi-directional powder re-coating Built-in 400W fiber laser technology, or upgrade to 700W for more laser power Multiple laser solutions with 400W, 700W or 1000W LOWER OPERATIONAL COSTS, SAFE HANDLING280 Selective Laser Melting Build Chamber 2+1 filter configuration lengthens filter life Closed-loop powder handling Open system architecture for materials and parameters Upgraded process control Optimized gas flow and re-circulation

Ideal for medium to high volume metal part Metal 3D Printing Filtrationproduction and prototypes, the next generation SLM 280 2.0 Selective Laser Melting System, introduced at Formnext, offers a 280 x 280 x 365 mm build envelope with an improved laser beam profile and the highest laser power offered in its class. The integrated SLM Build Processor and open software architecture offers the freedom of controlling system parameters to run standard builds or optimize to meet strict production needs and gain a competitive advantage.

INCREASED BUILD SPEED WITH SELECTIVE LASER MELTING

  • Faster than the competition with twin-laser configurations
  • Patented bi-directional powder re-coating
  • Built-in 400W fiber laser technology, or upgrade to 700W for more laser power
  • Multiple laser solutions with 400W, 700W or 1000W

LOWER OPERATIONAL COSTS, SAFE HANDLING280

  • Selective Laser Melting Build Chamber
  • 2+1 filter configuration lengthens filter life
  • Closed-loop powder handling
  • Open system architecture for materials and parameters
  • Upgraded process control
  • Optimized gas flow and re-circulation
Supplier's Site

Technical Specifications

  SLM Solutions NA, Inc.
Product Category 3D Printers and Additive Manufacturing Machines
Product Number SLM® 280
Product Name Selective Laser Melting System
Printer Technology Printer Technology Selective Laser Melting (SLM)
Print size length 11 inch (279 mm)
Print size width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3D Printers - 1746243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Technology Printer Technology Fff
Print size length 12.99 inch (330 mm)
Print size width 9.45 inch (240 mm)
View Details
High-Temp 3D Printer - Big Rep ALTRA 280 - BigRep
Specs
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 19.69 inch (500 mm)
Print size width 27.56 inch (700 mm)
View Details
Dual Extruder 3D Printer with High Resolution - Pro2 Plus - Raise3D Technologies, Inc.
Specs
Printer Technology Printer Technology Fused Deposition Modeling (FDM)
Print size length 11.02 to 12.01 inch (280 to 305 mm)
Print size width 12.01 inch (305 mm)
View Details