GE Company Molded Case Circuit Breaker SGHA36AT0600

Description
CIRCUIT BREAKER, SPECTRA SERIES, TYPE SGHA, 3P, 3PH, 600A, 600V, 35KA@480V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, SUITABLE FOR REVERSE FED APPLICATIONS, UL LISTED, COMPLETE WITH INTERCHANGEABLE RMS TRIP UNIT WITH LSI - LONG-TIME, SHORT-TIME. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, SPECTRA SERIES, TYPE SGHA, 3P, 3PH, 600A, 600V, 35KA@480V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, SUITABLE FOR REVERSE FED APPLICATIONS, UL LISTED, COMPLETE WITH INTERCHANGEABLE RMS TRIP UNIT WITH LSI - LONG-TIME, SHORT-TIME. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 20776 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
20776
Molded Case Circuit Breaker 20776
CIRCUIT BREAKER, SPECTRA SERIES, TYPE SGHA, 3P, 3PH, 600A, 600V, 35KA@480V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, SUITABLE FOR REVERSE FED APPLICATIONS, UL LISTED, COMPLETE WITH INTERCHANGEABLE RMS TRIP UNIT WITH LSI - LONG-TIME, SHORT-TIME. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, SPECTRA SERIES, TYPE SGHA, 3P, 3PH, 600A, 600V, 35KA@480V, STANDARD INTERRUPTING CAPACITY, BOLT-ON, SUITABLE FOR REVERSE FED APPLICATIONS, UL LISTED, COMPLETE WITH INTERCHANGEABLE RMS TRIP UNIT WITH LSI - LONG-TIME, SHORT-TIME. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 20776
Product Name Molded Case Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers