GE Company Starter SFK1N

Description
MANUAL MOTOR STARTER 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY
Description
MANUAL MOTOR STARTER 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 22219134 - Radwell International
Willingboro, NJ, United States
Starter
22219134
Starter 22219134
MANUAL MOTOR STARTER 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR STARTER 3POLE 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 22219134
Product Name Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 4704018 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Continuous Current 9 amps
View Details
40A Manual Motor Starters - MMS-63H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
Solid State Overload/Relay - 20660393 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
View Details