GE Company Molded Case Circuit Breaker SELA36AI0150

Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 150 AMP, 3 POLE, 600 VAC, FRAME TYPE: SELA, INSTANTANEOUS TRIP FUNCTIONS, MAGNETIC ONLY, SUITABLE FOR REVERSE FED APPLICATIONS, HIGH INTERRUPTING CAPACITY, CURRENT LIMITING, MAGNETIC RANGE 118-777A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 150 AMP, 3 POLE, 600 VAC, FRAME TYPE: SELA, INSTANTANEOUS TRIP FUNCTIONS, MAGNETIC ONLY, SUITABLE FOR REVERSE FED APPLICATIONS, HIGH INTERRUPTING CAPACITY, CURRENT LIMITING, MAGNETIC RANGE 118-777A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 149974 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
149974
Molded Case Circuit Breaker 149974
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 150 AMP, 3 POLE, 600 VAC, FRAME TYPE: SELA, INSTANTANEOUS TRIP FUNCTIONS, MAGNETIC ONLY, SUITABLE FOR REVERSE FED APPLICATIONS, HIGH INTERRUPTING CAPACITY, CURRENT LIMITING, MAGNETIC RANGE 118-777A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 150 AMP, 3 POLE, 600 VAC, FRAME TYPE: SELA, INSTANTANEOUS TRIP FUNCTIONS, MAGNETIC ONLY, SUITABLE FOR REVERSE FED APPLICATIONS, HIGH INTERRUPTING CAPACITY, CURRENT LIMITING, MAGNETIC RANGE 118-777A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Molded Case Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
Molded Case Circuit Breaker
GENERAL ELECTRIC Circuit Breaker SELA36AI0150

GENERAL ELECTRIC Circuit Breaker SELA36AI0150

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 149974
Product Name Molded Case Circuit Breaker Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 16 amps
View Details
2 suppliers