GE Company Fuse Carrier, A2; Fuse Holder Type Ge Power Controls RS32H (B)

Description
FUSE CARRIER, A2; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V
Datasheet
Description
FUSE CARRIER, A2; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Carrier, A2; Fuse Holder Type Ge Power Controls - 06WX4204 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Carrier, A2; Fuse Holder Type Ge Power Controls
06WX4204
Fuse Carrier, A2; Fuse Holder Type Ge Power Controls 06WX4204
FUSE CARRIER, A2; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V

FUSE CARRIER, A2; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:-; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:REDSPOT Series; Voltage Rating VAC:660V; Voltage Rating VDC:460V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 06WX4204
Product Name Fuse Carrier, A2; Fuse Holder Type Ge Power Controls
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920211 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-3642-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Fuse Block; Chassis Mount
View Details
2 suppliers