GE Company TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP10P12 RFP10P12

Description
Manufacturer: GE Solid State Win Source Part Number: 1242784-RFP10P12 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: GE Solid State Win Source Part Number: 1242784-RFP10P12 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP10P12 - 1242784-RFP10P12 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP10P12
1242784-RFP10P12
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP10P12 1242784-RFP10P12
Manufacturer: GE Solid State Win Source Part Number: 1242784-RFP10P12 Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: GE Solid State
Win Source Part Number: 1242784-RFP10P12
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1242784-RFP10P12
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFP10P12
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
N-Channel MOSFET Transistor - 278-AUIRFZ44V - ERSAELECTRONICS PTE. LTD.
Specs
PD 115000 milliwatts
TJ -55 C (-67 F)
View Details
3 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details