GE Company Solid State Overload/Relay RE1S

Description
ELECTRONIC OVERLOAD RELAY, 6.4 -32A, FRAME1, DIRECT MOUNT, MANUAL/AUTO RESET. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRONIC OVERLOAD RELAY, 6.4 -32A, FRAME1, DIRECT MOUNT, MANUAL/AUTO RESET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 41056963 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
41056963
Solid State Overload/Relay 41056963
ELECTRONIC OVERLOAD RELAY, 6.4 -32A, FRAME1, DIRECT MOUNT, MANUAL/AUTO RESET. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC OVERLOAD RELAY, 6.4 -32A, FRAME1, DIRECT MOUNT, MANUAL/AUTO RESET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41056963
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole AC/DC Coil Contactors - MC-225A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers