GE Company Photoelectric RCR-PET

Description
GENERAL ELECTRIC , RCR-PET, RCRPET, RANGE-CONTROLLED RADAR PIR MOTION SENSOR, W'PET IMMUNITY, FORM A. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL ELECTRIC , RCR-PET, RCRPET, RANGE-CONTROLLED RADAR PIR MOTION SENSOR, W'PET IMMUNITY, FORM A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 92793025 - Radwell International
Willingboro, NJ, United States
Photoelectric
92793025
Photoelectric 92793025
GENERAL ELECTRIC , RCR-PET, RCRPET, RANGE-CONTROLLED RADAR PIR MOTION SENSOR, W'PET IMMUNITY, FORM A. FREE 2 YEAR RADWELL WARRANTY

GENERAL ELECTRIC , RCR-PET, RCRPET, RANGE-CONTROLLED RADAR PIR MOTION SENSOR, W'PET IMMUNITY, FORM A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 92793025
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092411 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Inductive Proximity Sensors - 5000001951-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details