1.47 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.75 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
1.47 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.75 INCH
PACKAGING TYPE BLISTER PACK
1.47 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
G6 SHAPE DESIGNATION
4 CD (SPHERICAL), 50 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
13.5 V Design Voltage
5 W Design Wattage
400 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.75 INCH
LIGHT CENTER LENGTH 0.75 INCH
PACKAGING TYPE BLISTER PACK