GE LightingTubular Quartz Infrared Halogen LampQH3650T3/CL/5-480
Description
T3 TYPE
CLEAR COLOR
41.63 INCH OVERALL LENGTH
480 V VOLTAGE RATING
0.375 INCH DIAMETER
6 STANDARD PACKAGE
3650 W WATTAGE
RECESSED SINGLE CONTACT R7S BASE TYPE
5000 LIFE IN HOUR
2500
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 38 INCH
GE Lighting
Done
Datasheet
Description
T3 TYPE
CLEAR COLOR
41.63 INCH OVERALL LENGTH
480 V VOLTAGE RATING
0.375 INCH DIAMETER
6 STANDARD PACKAGE
3650 W WATTAGE
RECESSED SINGLE CONTACT R7S BASE TYPE
5000 LIFE IN HOUR
2500
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 38 INCH
T3 TYPE
CLEAR COLOR
41.63 INCH OVERALL LENGTH
480 V VOLTAGE RATING
0.375 INCH DIAMETER
6 STANDARD PACKAGE
3650 W WATTAGE
RECESSED SINGLE CONTACT R7S BASE TYPE
5000 LIFE IN HOUR
2500
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 38 INCH