GE LightingTubular Quartz Infrared Halogen LampQH2MT3/CL/HT/R-230
Description
T3 TYPE
CLEAR COLOR
13 INCH OVERALL LENGTH
230 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC SLEEVE BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 11.063 INCH
REFLECTOR ANGLE 170 DEG
GE Lighting
Done
Datasheet
Description
T3 TYPE
CLEAR COLOR
13 INCH OVERALL LENGTH
230 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC SLEEVE BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 11.063 INCH
REFLECTOR ANGLE 170 DEG
T3 TYPE
CLEAR COLOR
13 INCH OVERALL LENGTH
230 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
2000 W WATTAGE
CERAMIC SLEEVE BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 11.063 INCH
REFLECTOR ANGLE 170 DEG