GE LightingTubular Quartz Infrared Halogen LampQH1200T3/CL-144
Description
T3 TYPE
CLEAR COLOR
8.8 INCH OVERALL LENGTH
144 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
1200 W WATTAGE
SLEEVED BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 6.125 INCH
GE Lighting
Done
Datasheet
Description
T3 TYPE
CLEAR COLOR
8.8 INCH OVERALL LENGTH
144 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
1200 W WATTAGE
SLEEVED BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 6.125 INCH
T3 TYPE
CLEAR COLOR
8.8 INCH OVERALL LENGTH
144 V VOLTAGE RATING
0.375 INCH DIAMETER
12 STANDARD PACKAGE
1200 W WATTAGE
SLEEVED BASE TYPE
5000 LIFE IN HOUR
2450
C8 FILAMENT TYPE
HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
LIGHT CENTER LENGTH 6.125 INCH