GE LightingLow Voltage Capsule Halogen LampQ75G9/CD-120
Description
T4 TYPE
1.77 INCH OVERALL LENGTH
1.26 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
1100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K
GE Lighting
Done
Datasheet
Description
T4 TYPE
1.77 INCH OVERALL LENGTH
1.26 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
1100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K
T4 TYPE
1.77 INCH OVERALL LENGTH
1.26 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
1100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K