1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
900 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.34 INCH
GE Lighting
Done
Datasheet
Description
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
900 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.34 INCH
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
75 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
900 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.34 INCH