GE LightingSingle Ended Halogen LampQ75CL/MC/CD-120
Description
CLEAR COLOR
2.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
75 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
1000 LIFE IN HOUR
T3 SHAPE DESIGNATION
1050 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
2.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
75 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
1000 LIFE IN HOUR
T3 SHAPE DESIGNATION
1050 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.25 INCH
CLEAR COLOR
2.5 INCH OVERALL LENGTH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
75 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
1000 LIFE IN HOUR
T3 SHAPE DESIGNATION
1050 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2850 K
LIGHT CENTER LENGTH 1.25 INCH