GE Lighting Sealed Beam Lamp Q7558-BULK-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q7558-BULK-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q7558-BULK-12
Sealed Beam Lamp Q7558-BULK-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 5000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 365 CD (BEAM) INTENSITY 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 18 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • LANDSCAPE LIGHTING, WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 5000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 365 CD (BEAM) INTENSITY
  • 55 DEG HORIZONTAL, 45 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 18 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 60
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q7558-BULK-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Deuterium (D2) lamps - L6309 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Rated Average Life 2000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details