Q71MR16/C/FL40B-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ71MR16/C/FL40B-12
Description
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
71 W WATTAGE
GX5.3 2 PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CP (CENTER BEAM) INTENSITY
3050
C6 FILAMENT TYPE
PRECISE[T], CONSTANTCOLOR[R] BRAND
APPLICATION FLOOD
GE Lighting
Done
Description
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
71 W WATTAGE
GX5.3 2 PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CP (CENTER BEAM) INTENSITY
3050
C6 FILAMENT TYPE
PRECISE[T], CONSTANTCOLOR[R] BRAND
APPLICATION FLOOD
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
20 PER CASE STANDARD PACKAGE
71 W WATTAGE
GX5.3 2 PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CP (CENTER BEAM) INTENSITY
3050
C6 FILAMENT TYPE
PRECISE[T], CONSTANTCOLOR[R] BRAND
APPLICATION FLOOD