Q71MR16/C/FL40-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ71MR16/C/FL40-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
71 W WATTAGE
GX5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CD INTENSITY
3050
C6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
71 W WATTAGE
GX5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CD INTENSITY
3050
C6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
71 W WATTAGE
GX5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2200 CD INTENSITY
3050
C6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH