GE LightingSingle Ended Halogen LampQ6.6AT4/DCR-200
Description
CLEAR COLOR
2.5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T4 SHAPE DESIGNATION
5150 LUMEN INTENSITY
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.063 INCH
APPLICATION AIRPORT, AIRFIELD
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
2.5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T4 SHAPE DESIGNATION
5150 LUMEN INTENSITY
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.063 INCH
APPLICATION AIRPORT, AIRFIELD
CLEAR COLOR
2.5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
200 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
500 LIFE IN HOUR
T4 SHAPE DESIGNATION
5150 LUMEN INTENSITY
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.063 INCH
APPLICATION AIRPORT, AIRFIELD