GE LightingHalogen Reflector LampQ6.6A/PAR56/4-200W
Description
5 INCH OVERALL LENGTH
AIRPORT, AIRFIELD APPLICATION
45 V VOLTAGE RATING
12 STANDARD PACKAGE
200 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
600 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC-6 FILAMENT TYPE
BULB DIAMETER 7 INCH
GE Lighting
Done
Datasheet
Description
5 INCH OVERALL LENGTH
AIRPORT, AIRFIELD APPLICATION
45 V VOLTAGE RATING
12 STANDARD PACKAGE
200 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
600 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC-6 FILAMENT TYPE
BULB DIAMETER 7 INCH
5 INCH OVERALL LENGTH
AIRPORT, AIRFIELD APPLICATION
45 V VOLTAGE RATING
12 STANDARD PACKAGE
200 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
600 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC-6 FILAMENT TYPE
BULB DIAMETER 7 INCH