GE Lighting Sealed Beam Lamp Q5559-28

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR64 SHAPE DESIGNATION 650000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 11 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR64 SHAPE DESIGNATION 650000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 11 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q5559-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q5559-28
Sealed Beam Lamp Q5559-28
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 200 LIFE IN HOUR PAR64 SHAPE DESIGNATION 650000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 11 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 200 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 650000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 600 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 8 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q5559-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Light & radiation sources, LEDs - L15893-0330MA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details