GE Lighting Sealed Beam Lamp Q5551-250

Description
HALOGEN TYPE 3.32 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 48 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3.32 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 48 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q5551-250 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q5551-250
Sealed Beam Lamp Q5551-250
HALOGEN TYPE 3.32 INCH OVERALL LENGTH AIRCRAFT TAXIING APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR46 SHAPE DESIGNATION 60000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 48 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3.32 INCH OVERALL LENGTH
  • AIRCRAFT TAXIING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 60000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 48 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q5551-250
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details