Q50MR16SCCGRV-CD-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ50MR16SCCGRV-CD-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9000 CD INTENSITY
2950
C6 FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR SPOT LIGHT
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9000 CD INTENSITY
2950
C6 FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR SPOT LIGHT
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9000 CD INTENSITY
2950
C6 FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR SPOT LIGHT