Q50MR16FL/PRO-25-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE Lighting
Halogen Low Voltage Display Lamp
Q50MR16FL/PRO-25-12
Description
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
Description
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
Datasheet
Suppliers
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2500 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
- 12 V VOLTAGE RATING
- 10 STANDARD PACKAGE
- 50 W WATTAGE
- GU5.3 BASE TYPE
- 2500 LIFE IN HOUR
- MR16 SHAPE DESIGNATION
- PROLINE[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
Q50MR16FL/PRO-25-12 |
|
Product Name
|
Halogen Low Voltage Display Lamp |
|
Base Type
|
GU5.3
|
Unlock Full Specs
to access all available technical data