GE Lighting Halogen Low Voltage Display Lamp Q50MR16FCCGRV-CD-12

Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 3000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1750 CD INTENSITY 2950 C6 FILAMENT TYPE REVEAL[R] BRAND BULB DIAMETER 2 INCH APPLICATION INDOOR FLOOD LIGHT
Datasheet
Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 3000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1750 CD INTENSITY 2950 C6 FILAMENT TYPE REVEAL[R] BRAND BULB DIAMETER 2 INCH APPLICATION INDOOR FLOOD LIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Low Voltage Display Lamp - Q50MR16FCCGRV-CD-12 - GE Lighting
Cleveland, OH, USA
Halogen Low Voltage Display Lamp
Q50MR16FCCGRV-CD-12
Halogen Low Voltage Display Lamp Q50MR16FCCGRV-CD-12
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 6 STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 3000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1750 CD INTENSITY 2950 C6 FILAMENT TYPE REVEAL[R] BRAND BULB DIAMETER 2 INCH APPLICATION INDOOR FLOOD LIGHT
  • 1.88 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 50 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 3000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 1750 CD INTENSITY
  • 2950
  • C6 FILAMENT TYPE
  • REVEAL[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION INDOOR FLOOD LIGHT
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number Q50MR16FCCGRV-CD-12
Product Name Halogen Low Voltage Display Lamp
Base Type GX5.3 2-Pin
Unlock Full Specs
to access all available technical data